Generation Brands Pendant Light Fixture OL7511HTBZ

Description
ALUMINUM (BODY), ETCHED GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 9-3/8 INCH 22-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MERRILL BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY), ETCHED GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 9-3/8 INCH 22-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MERRILL BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL7511HTBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL7511HTBZ
Pendant Light Fixture OL7511HTBZ
ALUMINUM (BODY), ETCHED GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 9-3/8 INCH 22-3/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MERRILL BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • ALUMINUM (BODY), ETCHED GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH
  • 9-3/8 INCH
  • 22-3/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MERRILL BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7511HTBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details