Generation Brands Outdoor Wall Light OL7504HTBZ

Description
11-5/8 INCH W X 13-7/8 INCH D X 24-1/2 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE MERRILL BRAND BACKPLATE SIZE 6 INCH W X 13-5/8 INCH H CENTER OF OUTLET BOX UP 10-1/2 INCH CENTER OF OUTLET BOX DOWN 14 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS
Datasheet
Description
11-5/8 INCH W X 13-7/8 INCH D X 24-1/2 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE MERRILL BRAND BACKPLATE SIZE 6 INCH W X 13-5/8 INCH H CENTER OF OUTLET BOX UP 10-1/2 INCH CENTER OF OUTLET BOX DOWN 14 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7504HTBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7504HTBZ
Outdoor Wall Light OL7504HTBZ
11-5/8 INCH W X 13-7/8 INCH D X 24-1/2 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE MERRILL BRAND BACKPLATE SIZE 6 INCH W X 13-5/8 INCH H CENTER OF OUTLET BOX UP 10-1/2 INCH CENTER OF OUTLET BOX DOWN 14 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS
  • 11-5/8 INCH W X 13-7/8 INCH D X 24-1/2 INCH H SIZE
  • HERITAGE BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CREME ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MERRILL BRAND
  • BACKPLATE SIZE 6 INCH W X 13-5/8 INCH H
  • CENTER OF OUTLET BOX UP 10-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 14 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7504HTBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details