Generation Brands Pendant Light Fixture OL6012WAL

Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL WALNUT (BODY), GOLD LUSTER (SHADE) FINISH 13 INCH 27 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE BATON ROUGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V PANEL SIZE 12-1/2 INCH H X 1 INCH DIA
Datasheet
Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL WALNUT (BODY), GOLD LUSTER (SHADE) FINISH 13 INCH 27 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE BATON ROUGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V PANEL SIZE 12-1/2 INCH H X 1 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL6012WAL - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL6012WAL
Pendant Light Fixture OL6012WAL
ALUMINUM (BODY), GLASS (SHADE) MATERIAL WALNUT (BODY), GOLD LUSTER (SHADE) FINISH 13 INCH 27 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE BATON ROUGE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V PANEL SIZE 12-1/2 INCH H X 1 INCH DIA
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • WALNUT (BODY), GOLD LUSTER (SHADE) FINISH
  • 13 INCH
  • 27 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • BATON ROUGE BRAND
  • CANOPY DIAMETER 6-1/2 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
  • PANEL SIZE 12-1/2 INCH H X 1 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL6012WAL
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details