Generation Brands Surface Landscape Light OL5907CB

Description
BELL TYPE STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/4 INCH DIA X 22-1/4 INCH H SIZE CORINTHIAN BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MARTINSVILLE BRAND WIRE LENGTH 8 INCH
Datasheet
Description
BELL TYPE STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/4 INCH DIA X 22-1/4 INCH H SIZE CORINTHIAN BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MARTINSVILLE BRAND WIRE LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5907CB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5907CB
Surface Landscape Light OL5907CB
BELL TYPE STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL 10-1/4 INCH DIA X 22-1/4 INCH H SIZE CORINTHIAN BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MARTINSVILLE BRAND WIRE LENGTH 8 INCH
  • BELL TYPE
  • STAINLESS STEEL (BODY), GLASS (SHADE) MATERIAL
  • 10-1/4 INCH DIA X 22-1/4 INCH H SIZE
  • CORINTHIAN BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE B TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • MARTINSVILLE BRAND
  • WIRE LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5907CB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details