Generation Brands Outdoor Wall Light OL5904BK

Description
12 INCH W X 13-1/8 INCH D X 20 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 12 INCH W X 1-1/8 INCH D X 5 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
12 INCH W X 13-1/8 INCH D X 20 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 12 INCH W X 1-1/8 INCH D X 5 INCH H CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5904BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5904BK
Outdoor Wall Light OL5904BK
12 INCH W X 13-1/8 INCH D X 20 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STEEL, ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 12 INCH W X 1-1/8 INCH D X 5 INCH H CONNECTION TYPE MOUNTED TO BOX
  • 12 INCH W X 13-1/8 INCH D X 20 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STEEL, ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MARTINSVILLE BRAND
  • BACKPLATE SIZE 12 INCH W X 1-1/8 INCH D X 5 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5904BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details