Generation Brands Surface Landscape Light OL5707BK

Description
SQUARE TYPE ALUMINUM/STAINLESS STEEL (BODY) MATERIAL 9-3/4 INCH L X 9-3/4 INCH W X 21-1/4 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WOODSIDE HILLS BRAND
Datasheet
Description
SQUARE TYPE ALUMINUM/STAINLESS STEEL (BODY) MATERIAL 9-3/4 INCH L X 9-3/4 INCH W X 21-1/4 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WOODSIDE HILLS BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5707BK - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5707BK
Surface Landscape Light OL5707BK
SQUARE TYPE ALUMINUM/STAINLESS STEEL (BODY) MATERIAL 9-3/4 INCH L X 9-3/4 INCH W X 21-1/4 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE WOODSIDE HILLS BRAND
  • SQUARE TYPE
  • ALUMINUM/STAINLESS STEEL (BODY) MATERIAL
  • 9-3/4 INCH L X 9-3/4 INCH W X 21-1/4 INCH H SIZE
  • BLACK (BODY) FINISH
  • POST MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • WOODSIDE HILLS BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5707BK
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details