Generation Brands Outdoor Wall Light OL5700BK

Description
6-1/2 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 4 1/2 INCH W X 6 INCH H CENTER OF OUTLET BOX UP 4 INCH SHADE SIZE 4-11/16 INCH L X 3-7/16 INCH W X 5-3/4 INCH H
Datasheet
Description
6-1/2 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 4 1/2 INCH W X 6 INCH H CENTER OF OUTLET BOX UP 4 INCH SHADE SIZE 4-11/16 INCH L X 3-7/16 INCH W X 5-3/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5700BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5700BK
Outdoor Wall Light OL5700BK
6-1/2 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE WOODSIDE HILLS BRAND BACKPLATE SIZE 4 1/2 INCH W X 6 INCH H CENTER OF OUTLET BOX UP 4 INCH SHADE SIZE 4-11/16 INCH L X 3-7/16 INCH W X 5-3/4 INCH H
  • 6-1/2 INCH W X 7-1/4 INCH D X 10-3/4 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE
  • WOODSIDE HILLS BRAND
  • BACKPLATE SIZE 4 1/2 INCH W X 6 INCH H
  • CENTER OF OUTLET BOX UP 4 INCH
  • SHADE SIZE 4-11/16 INCH L X 3-7/16 INCH W X 5-3/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5700BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details