Generation Brands Surface Landscape Light OL5607WAL

Description
BELL TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH W X 24-1/4 INCH H SIZE WALNUT (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE REGENT COURT BRAND
Datasheet
Description
BELL TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH W X 24-1/4 INCH H SIZE WALNUT (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE REGENT COURT BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5607WAL - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5607WAL
Surface Landscape Light OL5607WAL
BELL TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH W X 24-1/4 INCH H SIZE WALNUT (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE REGENT COURT BRAND
  • BELL TYPE
  • ALUMINUM (BODY) MATERIAL
  • 10-1/2 INCH W X 24-1/4 INCH H SIZE
  • WALNUT (BODY) FINISH
  • POST MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • REGENT COURT BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5607WAL
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details