Generation Brands Outdoor Wall Light OL5601WAL

Description
8-1/2 INCH W X 11 INCH D X 17-1/2 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE REGENT COURT BRAND BACKPLATE SIZE 9-1/2 INCH L X 5-1/8 INCH W CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
8-1/2 INCH W X 11 INCH D X 17-1/2 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE REGENT COURT BRAND BACKPLATE SIZE 9-1/2 INCH L X 5-1/8 INCH W CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5601WAL - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5601WAL
Outdoor Wall Light OL5601WAL
8-1/2 INCH W X 11 INCH D X 17-1/2 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE REGENT COURT BRAND BACKPLATE SIZE 9-1/2 INCH L X 5-1/8 INCH W CONNECTION TYPE MOUNTED TO BOX
  • 8-1/2 INCH W X 11 INCH D X 17-1/2 INCH H SIZE
  • WALNUT FINISH
  • NO LAMP INCLUDED
  • (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • BLOWN CLEAR WATER GLASS (SHADE) REFRACTOR/LENS TYPE
  • REGENT COURT BRAND
  • BACKPLATE SIZE 9-1/2 INCH L X 5-1/8 INCH W
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5601WAL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details