Generation Brands Outdoor Ceiling Light OL5413BK

Description
CLASSIC TYPE 11-1/2 INCH W X 6-5/8 INCH H SIZE BLACK FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS REFRACTOR/LENS TYPE COTSWOLD LANE BRAND CANOPY WIDTH 11-1/2 INCH NUMBER OF LAMPS 2 BASE TYPE MEDIUM
Datasheet
Description
CLASSIC TYPE 11-1/2 INCH W X 6-5/8 INCH H SIZE BLACK FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS REFRACTOR/LENS TYPE COTSWOLD LANE BRAND CANOPY WIDTH 11-1/2 INCH NUMBER OF LAMPS 2 BASE TYPE MEDIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL5413BK - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL5413BK
Outdoor Ceiling Light OL5413BK
CLASSIC TYPE 11-1/2 INCH W X 6-5/8 INCH H SIZE BLACK FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS REFRACTOR/LENS TYPE COTSWOLD LANE BRAND CANOPY WIDTH 11-1/2 INCH NUMBER OF LAMPS 2 BASE TYPE MEDIUM
  • CLASSIC TYPE
  • 11-1/2 INCH W X 6-5/8 INCH H SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR BEVELED GLASS REFRACTOR/LENS TYPE
  • COTSWOLD LANE BRAND
  • CANOPY WIDTH 11-1/2 INCH
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5413BK
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details