Generation Brands Pendant Light Fixture OL5411BK

Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), CLEAR BEVELED (SHADE) FINISH 9-1/2 INCH 21-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE COTSWOLD LANE BRAND LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), CLEAR BEVELED (SHADE) FINISH 9-1/2 INCH 21-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE COTSWOLD LANE BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL5411BK - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL5411BK
Pendant Light Fixture OL5411BK
ALUMINUM (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), CLEAR BEVELED (SHADE) FINISH 9-1/2 INCH 21-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE COTSWOLD LANE BRAND LAMP VOLTAGE 120 V
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • BLACK (BODY), CLEAR BEVELED (SHADE) FINISH
  • 9-1/2 INCH
  • 21-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • COTSWOLD LANE BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5411BK
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details