Generation Brands Surface Landscape Light OL5407BK

Description
BELL TYPE ALUMINUM (BODY) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet
Description
BELL TYPE ALUMINUM (BODY) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5407BK - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5407BK
Surface Landscape Light OL5407BK
BELL TYPE ALUMINUM (BODY) MATERIAL 9-1/2 INCH W X 22-1/2 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE COTSWOLD LANE BRAND
  • BELL TYPE
  • ALUMINUM (BODY) MATERIAL
  • 9-1/2 INCH W X 22-1/2 INCH H SIZE
  • BLACK (BODY) FINISH
  • POST MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • COTSWOLD LANE BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5407BK
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details