Generation Brands Outdoor Wall Light OL5404GBZ

Description
12 INCH W X 16-1/4 INCH D X 30 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 16-1/4 INCH H CENTER OF OUTLET BOX UP 12-7/8 INCH CENTER OF OUTLET BOX DOWN 17-1/4 INCH
Datasheet
Description
12 INCH W X 16-1/4 INCH D X 30 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 16-1/4 INCH H CENTER OF OUTLET BOX UP 12-7/8 INCH CENTER OF OUTLET BOX DOWN 17-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5404GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5404GBZ
Outdoor Wall Light OL5404GBZ
12 INCH W X 16-1/4 INCH D X 30 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 16-1/4 INCH H CENTER OF OUTLET BOX UP 12-7/8 INCH CENTER OF OUTLET BOX DOWN 17-1/4 INCH
  • 12 INCH W X 16-1/4 INCH D X 30 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE
  • COTSWOLD LANE BRAND
  • BACKPLATE SIZE 5-1/8 INCH W X 16-1/4 INCH H
  • CENTER OF OUTLET BOX UP 12-7/8 INCH
  • CENTER OF OUTLET BOX DOWN 17-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5404GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details