Generation Brands Outdoor Wall Light OL5403GBZ

Description
9-1/2 INCH W X 6 INCH D X 16 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND
Datasheet
Description
9-1/2 INCH W X 6 INCH D X 16 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5403GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5403GBZ
Outdoor Wall Light OL5403GBZ
9-1/2 INCH W X 6 INCH D X 16 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND
  • 9-1/2 INCH W X 6 INCH D X 16 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (2) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE
  • COTSWOLD LANE BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5403GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details