Generation Brands Surface Landscape Light OL5307CB

Description
SQUARE TYPE 10-1/2 INCH DIA X 19-1/4 INCH H SIZE CORINTHIAN BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND WIRE LENGTH 12 INCH
Datasheet
Description
SQUARE TYPE 10-1/2 INCH DIA X 19-1/4 INCH H SIZE CORINTHIAN BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL5307CB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL5307CB
Surface Landscape Light OL5307CB
SQUARE TYPE 10-1/2 INCH DIA X 19-1/4 INCH H SIZE CORINTHIAN BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE AUGUST MOON BRAND WIRE LENGTH 12 INCH
  • SQUARE TYPE
  • 10-1/2 INCH DIA X 19-1/4 INCH H SIZE
  • CORINTHIAN BRONZE (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • AUGUST MOON BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5307CB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details