Generation Brands Outdoor Ceiling Light OL3413CB

Description
9 INCH W X 5-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER VERTICAL RIBBED GLASS REFRACTOR/LENS TYPE MISSION LODGE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9 INCH W X 5-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER VERTICAL RIBBED GLASS REFRACTOR/LENS TYPE MISSION LODGE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL3413CB - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL3413CB
Outdoor Ceiling Light OL3413CB
9 INCH W X 5-1/2 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AMBER VERTICAL RIBBED GLASS REFRACTOR/LENS TYPE MISSION LODGE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 5-1/2 INCH H SIZE
  • CORINTHIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AMBER VERTICAL RIBBED GLASS REFRACTOR/LENS TYPE
  • MISSION LODGE BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3413CB
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details