Generation Brands Outdoor Ceiling Light OL3413BRAL

Description
9 INCH W X 5-1/2 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR, CHECKERED GLASS REFRACTOR/LENS TYPE MISSION LODGE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9 INCH W X 5-1/2 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR, CHECKERED GLASS REFRACTOR/LENS TYPE MISSION LODGE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL3413BRAL - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL3413BRAL
Outdoor Ceiling Light OL3413BRAL
9 INCH W X 5-1/2 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR, CHECKERED GLASS REFRACTOR/LENS TYPE MISSION LODGE BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9 INCH W X 5-1/2 INCH H SIZE
  • BRUSHED ALUMINUM FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR, CHECKERED GLASS REFRACTOR/LENS TYPE
  • MISSION LODGE BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3413BRAL
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details