Generation Brands Outdoor Wall Light OL3400BRAL

Description
5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MISSION LODGE BRAND BACKPLATE SIZE 4-3/4 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 2-3/4 INCH CENTER OF OUTLET BOX DOWN 6-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MISSION LODGE BRAND BACKPLATE SIZE 4-3/4 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 2-3/4 INCH CENTER OF OUTLET BOX DOWN 6-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL3400BRAL - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL3400BRAL
Outdoor Wall Light OL3400BRAL
5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE BRUSHED ALUMINUM FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MISSION LODGE BRAND BACKPLATE SIZE 4-3/4 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 2-3/4 INCH CENTER OF OUTLET BOX DOWN 6-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 5-1/4 INCH W X 7 INCH D X 9-1/4 INCH H SIZE
  • BRUSHED ALUMINUM FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • MISSION LODGE BRAND
  • BACKPLATE SIZE 4-3/4 INCH W X 5-1/2 INCH H
  • CENTER OF OUTLET BOX UP 2-3/4 INCH
  • CENTER OF OUTLET BOX DOWN 6-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3400BRAL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details