Generation Brands Surface Landscape Light OL3008BRB

Description
DOME TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH DIA X 23 INCH H SIZE BRITISH BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE ENGLISH BRIDLE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH DIA X 23 INCH H SIZE BRITISH BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE ENGLISH BRIDLE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL3008BRB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL3008BRB
Surface Landscape Light OL3008BRB
DOME TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH DIA X 23 INCH H SIZE BRITISH BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE B TORPEDO LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE ENGLISH BRIDLE BRAND WIRE LENGTH 12 INCH
  • DOME TYPE
  • ALUMINUM (BODY) MATERIAL
  • 10-1/2 INCH DIA X 23 INCH H SIZE
  • BRITISH BRONZE (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE B TORPEDO LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • ENGLISH BRIDLE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3008BRB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details