Generation Brands Outdoor Wall Light OL3000BK

Description
6-1/2 INCH W X 7-1/2 INCH D X 13 INCH H SIZE BLACK FINISH UL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 5 1/2 INCH DIA
Datasheet
Description
6-1/2 INCH W X 7-1/2 INCH D X 13 INCH H SIZE BLACK FINISH UL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 5 1/2 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL3000BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL3000BK
Outdoor Wall Light OL3000BK
6-1/2 INCH W X 7-1/2 INCH D X 13 INCH H SIZE BLACK FINISH UL APPROVAL NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE ENGLISH BRIDLE BRAND BACKPLATE SIZE 5 1/2 INCH DIA
  • 6-1/2 INCH W X 7-1/2 INCH D X 13 INCH H SIZE
  • BLACK FINISH
  • UL APPROVAL
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • ENGLISH BRIDLE BRAND
  • BACKPLATE SIZE 5 1/2 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3000BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details