Generation Brands Pendant Light Fixture OL2209BB

Description
ALUMINUM (BODY) MATERIAL BURNISHED BRONZE (BODY) FINISH 7 INCH 12-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LIGHTHOUSE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY) MATERIAL BURNISHED BRONZE (BODY) FINISH 7 INCH 12-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LIGHTHOUSE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL2209BB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL2209BB
Pendant Light Fixture OL2209BB
ALUMINUM (BODY) MATERIAL BURNISHED BRONZE (BODY) FINISH 7 INCH 12-1/2 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LIGHTHOUSE BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • ALUMINUM (BODY) MATERIAL
  • BURNISHED BRONZE (BODY) FINISH
  • 7 INCH
  • 12-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LIGHTHOUSE BRAND
  • CANOPY DIAMETER 6-1/2 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2209BB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details