Generation Brands Surface Landscape Light OL2207BB

Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9 INCH W X 18-1/4 INCH H SIZE BURNISHED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9 INCH W X 18-1/4 INCH H SIZE BURNISHED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL2207BB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL2207BB
Surface Landscape Light OL2207BB
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 9 INCH W X 18-1/4 INCH H SIZE BURNISHED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND WIRE LENGTH 12 INCH
  • DOME TOP TYPE
  • ALUMINUM (BODY) MATERIAL
  • 9 INCH W X 18-1/4 INCH H SIZE
  • BURNISHED BRONZE (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • LIGHTHOUSE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2207BB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details