Generation Brands Outdoor Wall Light OL2201BS

Description
7 INCH W X 9 INCH D X 13-1/2 INCH H SIZE BRUSHED STEEL FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 3 INCH CENTER OF OUTLET BOX DOWN 10-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
7 INCH W X 9 INCH D X 13-1/2 INCH H SIZE BRUSHED STEEL FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 3 INCH CENTER OF OUTLET BOX DOWN 10-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL2201BS - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL2201BS
Outdoor Wall Light OL2201BS
7 INCH W X 9 INCH D X 13-1/2 INCH H SIZE BRUSHED STEEL FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LIGHTHOUSE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 3 INCH CENTER OF OUTLET BOX DOWN 10-5/8 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 7 INCH W X 9 INCH D X 13-1/2 INCH H SIZE
  • BRUSHED STEEL FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LIGHTHOUSE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
  • CENTER OF OUTLET BOX UP 3 INCH
  • CENTER OF OUTLET BOX DOWN 10-5/8 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL2201BS
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details