Generation Brands Pendant Light Fixture OL1911BK

Description
ALUMINUM (BODY) MATERIAL BLACK (BODY) FINISH 12-1/2 INCH 27-1/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CASTLE BRAND CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (BODY) MATERIAL BLACK (BODY) FINISH 12-1/2 INCH 27-1/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CASTLE BRAND CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL1911BK - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL1911BK
Pendant Light Fixture OL1911BK
ALUMINUM (BODY) MATERIAL BLACK (BODY) FINISH 12-1/2 INCH 27-1/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CASTLE BRAND CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
  • ALUMINUM (BODY) MATERIAL
  • BLACK (BODY) FINISH
  • 12-1/2 INCH
  • 27-1/4 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CASTLE BRAND
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1911BK
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details