Generation Brands Surface Landscape Light OL1908BK

Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 12-1/2 INCH DIA X 28-1/4 INCH H SIZE BLACK (BODY) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 12-1/2 INCH DIA X 28-1/4 INCH H SIZE BLACK (BODY) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL1908BK - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL1908BK
Surface Landscape Light OL1908BK
DOME TOP TYPE ALUMINUM (BODY) MATERIAL 12-1/2 INCH DIA X 28-1/4 INCH H SIZE BLACK (BODY) FINISH POST/PLIERS, BOX MOUNTING (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND WIRE LENGTH 12 INCH
  • DOME TOP TYPE
  • ALUMINUM (BODY) MATERIAL
  • 12-1/2 INCH DIA X 28-1/4 INCH H SIZE
  • BLACK (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (4) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • CASTLE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1908BK
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details