Generation Brands Pendant Light Fixture OL11109DWZ

Description
STAINLESS STEEL, CLEAR SEEDED GLASS MATERIAL DARK WEATHERED ZINC FINISH 7 INCH 20-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TYPE B INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
STAINLESS STEEL, CLEAR SEEDED GLASS MATERIAL DARK WEATHERED ZINC FINISH 7 INCH 20-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TYPE B INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - OL11109DWZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
OL11109DWZ
Pendant Light Fixture OL11109DWZ
STAINLESS STEEL, CLEAR SEEDED GLASS MATERIAL DARK WEATHERED ZINC FINISH 7 INCH 20-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TYPE B INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STAINLESS STEEL, CLEAR SEEDED GLASS MATERIAL
  • DARK WEATHERED ZINC FINISH
  • 7 INCH
  • 20-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • TYPE B INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL11109DWZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details