Generation Brands Outdoor Ceiling Light OL1013ORB

Description
SQUARE TAPERED TYPE 13 INCH W X 7.75 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE SEEDED GLASS REFRACTOR/LENS TYPE HOMESTEAD BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 180 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
SQUARE TAPERED TYPE 13 INCH W X 7.75 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE SEEDED GLASS REFRACTOR/LENS TYPE HOMESTEAD BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 180 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL1013ORB - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL1013ORB
Outdoor Ceiling Light OL1013ORB
SQUARE TAPERED TYPE 13 INCH W X 7.75 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE SEEDED GLASS REFRACTOR/LENS TYPE HOMESTEAD BRAND NUMBER OF LAMPS 2 BASE TYPE MEDIUM WIRE LENGTH 180 INCH CONNECTION TYPE MOUNTED TO BOX
  • SQUARE TAPERED TYPE
  • 13 INCH W X 7.75 INCH H SIZE
  • OIL RUBBED BRONZE FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • SEEDED GLASS REFRACTOR/LENS TYPE
  • HOMESTEAD BRAND
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • WIRE LENGTH 180 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1013ORB
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details