Generation Brands Surface Landscape Light OL1007ORB

Description
SQUARE TOP TYPE STAINLESS STEEL (BODY) MATERIAL 9-1/2 INCH W X 24-1/2 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND WIRE LENGTH 12 INCH
Datasheet
Description
SQUARE TOP TYPE STAINLESS STEEL (BODY) MATERIAL 9-1/2 INCH W X 24-1/2 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL1007ORB - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL1007ORB
Surface Landscape Light OL1007ORB
SQUARE TOP TYPE STAINLESS STEEL (BODY) MATERIAL 9-1/2 INCH W X 24-1/2 INCH H SIZE OIL RUBBED BRONZE (BODY) FINISH POST/PLIERS, BOX MOUNTING (1) MEDIUM BASE A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND WIRE LENGTH 12 INCH
  • SQUARE TOP TYPE
  • STAINLESS STEEL (BODY) MATERIAL
  • 9-1/2 INCH W X 24-1/2 INCH H SIZE
  • OIL RUBBED BRONZE (BODY) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (1) MEDIUM BASE A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • HOMESTEAD BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1007ORB
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details