Generation Brands Outdoor Wall Light OL1002ORB

Description
9-1/2 INCH W X 10-1/2 INCH D 18-1/2 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND BACKPLATE SIZE 4 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
9-1/2 INCH W X 10-1/2 INCH D 18-1/2 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND BACKPLATE SIZE 4 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL1002ORB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL1002ORB
Outdoor Wall Light OL1002ORB
9-1/2 INCH W X 10-1/2 INCH D 18-1/2 INCH H SIZE OIL RUBBED BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HOMESTEAD BRAND BACKPLATE SIZE 4 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 9-1/2 INCH W X 10-1/2 INCH D 18-1/2 INCH H SIZE
  • OIL RUBBED BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HOMESTEAD BRAND
  • BACKPLATE SIZE 4 INCH W X 5 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1002ORB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details