RECTANGLE TYPE
30 INCH W X 40 INCH H SIZE
RUSTIC SILVER, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
DANBY BRAND
GLASS DIMENSION 28-1/4 INCH W X 18-1/2 INCH H X 3/4 INCH DIA
BEVEL SIZE 0.75 INCH
EXTENDS SIZE 1-3/4 INCH
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
30 INCH W X 40 INCH H SIZE
RUSTIC SILVER, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
DANBY BRAND
GLASS DIMENSION 28-1/4 INCH W X 18-1/2 INCH H X 3/4 INCH DIA
BEVEL SIZE 0.75 INCH
EXTENDS SIZE 1-3/4 INCH
RECTANGLE TYPE
30 INCH W X 40 INCH H SIZE
RUSTIC SILVER, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
DANBY BRAND
GLASS DIMENSION 28-1/4 INCH W X 18-1/2 INCH H X 3/4 INCH DIA
BEVEL SIZE 0.75 INCH
EXTENDS SIZE 1-3/4 INCH
RECTANGLE TYPE
30 INCH W X 40 INCH H SIZE
RUSTIC SILVER, CLEAR (GLASS) FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
DANBY BRAND
GLASS DIMENSION 28-1/4 INCH W X 18-1/2 INCH H X 3/4 INCH DIA