RECTANGLE TYPE
30-1/2 INCH W X 39-1/2 INCH H SIZE
GRAY ROCK, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
STACKED BRAND
GLASS DIMENSION 19 INCH W X 29 INCH H
EXTENDS SIZE 2 INCH
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
30-1/2 INCH W X 39-1/2 INCH H SIZE
GRAY ROCK, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
STACKED BRAND
GLASS DIMENSION 19 INCH W X 29 INCH H
EXTENDS SIZE 2 INCH
RECTANGLE TYPE
30-1/2 INCH W X 39-1/2 INCH H SIZE
GRAY ROCK, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
STACKED BRAND
GLASS DIMENSION 19 INCH W X 29 INCH H
EXTENDS SIZE 2 INCH