RECTANGLE TYPE
36 INCH W X 48 INCH H SIZE
ESPRESSO, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
ELEANOR BRAND
BEVEL SIZE 0.75 INCH
EXTENDS SIZE 1-1/4 INCH
GLASS SIZE 3/4 INCH DIA X 23 INCH W X 35 INCH H
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
36 INCH W X 48 INCH H SIZE
ESPRESSO, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
ELEANOR BRAND
BEVEL SIZE 0.75 INCH
EXTENDS SIZE 1-1/4 INCH
GLASS SIZE 3/4 INCH DIA X 23 INCH W X 35 INCH H
RECTANGLE TYPE
36 INCH W X 48 INCH H SIZE
ESPRESSO, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
ELEANOR BRAND
BEVEL SIZE 0.75 INCH
EXTENDS SIZE 1-1/4 INCH
GLASS SIZE 3/4 INCH DIA X 23 INCH W X 35 INCH H