RECTANGLE TYPE
24 INCH W X 36 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
EXTENDS SIZE 1/2 INCH
GLASS SIZE 1-1/4 INCH DIA X 24 INCH W X 36 H
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
24 INCH W X 36 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
EXTENDS SIZE 1/2 INCH
GLASS SIZE 1-1/4 INCH DIA X 24 INCH W X 36 H
RECTANGLE TYPE
24 INCH W X 36 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
EXTENDS SIZE 1/2 INCH
GLASS SIZE 1-1/4 INCH DIA X 24 INCH W X 36 H