ROUND TYPE
36 INCH DIA SIZE
WEATHERED GRAY, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
WEATHERED DISCUS BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 13-1/2 INCH W X 13-1/2 INCH H
Generation Brands
Done
Datasheet
Description
ROUND TYPE
36 INCH DIA SIZE
WEATHERED GRAY, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
WEATHERED DISCUS BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 13-1/2 INCH W X 13-1/2 INCH H
ROUND TYPE
36 INCH DIA SIZE
WEATHERED GRAY, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
WEATHERED DISCUS BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 13-1/2 INCH W X 13-1/2 INCH H