ROUND TYPE
30 INCH DIA SIZE
ANTIQUE SILVER LEAF, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
LEAVES ROUND BRAND
EXTENDS SIZE 1-1/4 INCH
GLASS SIZE 25-1/2 INCH W X 25-1/2 INCH H
Generation Brands
Done
Datasheet
Description
ROUND TYPE
30 INCH DIA SIZE
ANTIQUE SILVER LEAF, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
LEAVES ROUND BRAND
EXTENDS SIZE 1-1/4 INCH
GLASS SIZE 25-1/2 INCH W X 25-1/2 INCH H
ROUND TYPE
30 INCH DIA SIZE
ANTIQUE SILVER LEAF, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
LEAVES ROUND BRAND
EXTENDS SIZE 1-1/4 INCH
GLASS SIZE 25-1/2 INCH W X 25-1/2 INCH H