ROUND TYPE
28-1/2 INCH DIA SIZE
WHITE MATTE FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
JOHNSON BRAND
GLASS DIMENSION 27-1/2 INCH H X 1 INCH DIA
EXTENDS SIZE 2 INCH
FINISH GLASS-IN CLEAR
Generation Brands
Done
Datasheet
Description
ROUND TYPE
28-1/2 INCH DIA SIZE
WHITE MATTE FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
JOHNSON BRAND
GLASS DIMENSION 27-1/2 INCH H X 1 INCH DIA
EXTENDS SIZE 2 INCH
FINISH GLASS-IN CLEAR
ROUND TYPE
28-1/2 INCH DIA SIZE
WHITE MATTE FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
JOHNSON BRAND
GLASS DIMENSION 27-1/2 INCH H X 1 INCH DIA
EXTENDS SIZE 2 INCH
FINISH GLASS-IN CLEAR
ROUND TYPE
28-1/2 INCH DIA SIZE
WHITE MATTE FINISH
POLYURETHANE/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL