ROUND TYPE
32 INCH DIA SIZE
BLACK/SILVER, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
GEARY BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1 INCH DIA X 22-1/2 INCH W X 22-1/2 INCH H
Generation Brands
Done
Datasheet
Description
ROUND TYPE
32 INCH DIA SIZE
BLACK/SILVER, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
GEARY BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1 INCH DIA X 22-1/2 INCH W X 22-1/2 INCH H
ROUND TYPE
32 INCH DIA SIZE
BLACK/SILVER, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
GEARY BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1 INCH DIA X 22-1/2 INCH W X 22-1/2 INCH H
ROUND TYPE
32 INCH DIA SIZE
BLACK/SILVER, CLEAR (GLASS) FINISH
POLYURETHANE FRAME MATERIAL
GLASS MIRROR MATERIAL
GEARY BRAND
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1 INCH DIA X 22-1/2 INCH W X 22-1/2 INCH H