RECTANGLE TYPE
33 INCH W X 27-1/4 INCH H SIZE
SILVER LEAF, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
SINATRA BRAND
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 2 INCH
GLASS SIZE 2 INCH DIA X 22 INCH W X 28 INCH H
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
33 INCH W X 27-1/4 INCH H SIZE
SILVER LEAF, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
SINATRA BRAND
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 2 INCH
GLASS SIZE 2 INCH DIA X 22 INCH W X 28 INCH H
RECTANGLE TYPE
33 INCH W X 27-1/4 INCH H SIZE
SILVER LEAF, CLEAR (GLASS) FINISH
WOOD/MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
SINATRA BRAND
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 2 INCH
GLASS SIZE 2 INCH DIA X 22 INCH W X 28 INCH H