RECTANGLE TYPE
30 INCH W X 45 INCH H SIZE
ANTIQUE GOLD, CLEAR (GLASS) FINISH
WOOD FRAME MATERIAL
GLASS MIRROR MATERIAL
AGATHA BRAND
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1-1/4 INCH DIA X 32 INCH W X 40 INCH H
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
30 INCH W X 45 INCH H SIZE
ANTIQUE GOLD, CLEAR (GLASS) FINISH
WOOD FRAME MATERIAL
GLASS MIRROR MATERIAL
AGATHA BRAND
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1-1/4 INCH DIA X 32 INCH W X 40 INCH H
RECTANGLE TYPE
30 INCH W X 45 INCH H SIZE
ANTIQUE GOLD, CLEAR (GLASS) FINISH
WOOD FRAME MATERIAL
GLASS MIRROR MATERIAL
AGATHA BRAND
BEVEL SIZE 1.25 INCH
EXTENDS SIZE 1-1/2 INCH
GLASS SIZE 1-1/4 INCH DIA X 32 INCH W X 40 INCH H