28-1/2 INCH W X 34-7/8 INCH H SIZE
ANTIQUED SILVER LEAF, CLEAR (GLASS) FINISH
RESIN FRAME MATERIAL
GLASS MIRROR MATERIAL
VENICE BRAND
EXTENDS SIZE 1-3/8 INCH
GLASS SIZE 1 INCH DIA X 22-1/2 INCH W X 31 INCH H
Generation Brands
Done
Description
28-1/2 INCH W X 34-7/8 INCH H SIZE
ANTIQUED SILVER LEAF, CLEAR (GLASS) FINISH
RESIN FRAME MATERIAL
GLASS MIRROR MATERIAL
VENICE BRAND
EXTENDS SIZE 1-3/8 INCH
GLASS SIZE 1 INCH DIA X 22-1/2 INCH W X 31 INCH H
28-1/2 INCH W X 34-7/8 INCH H SIZE
ANTIQUED SILVER LEAF, CLEAR (GLASS) FINISH
RESIN FRAME MATERIAL
GLASS MIRROR MATERIAL
VENICE BRAND
EXTENDS SIZE 1-3/8 INCH
GLASS SIZE 1 INCH DIA X 22-1/2 INCH W X 31 INCH H