RECTANGLE TYPE
27-3/16 INCH W X 37 INCH H SIZE
ANTIQUE FORGED IRON, CLEAR (GLASS) FINISH
STEEL FRAME MATERIAL
GLASS MIRROR MATERIAL
ETHAN BRAND
EXTENDS SIZE 1 INCH
Generation Brands
Done
Datasheet
Description
RECTANGLE TYPE
27-3/16 INCH W X 37 INCH H SIZE
ANTIQUE FORGED IRON, CLEAR (GLASS) FINISH
STEEL FRAME MATERIAL
GLASS MIRROR MATERIAL
ETHAN BRAND
EXTENDS SIZE 1 INCH
RECTANGLE TYPE
27-3/16 INCH W X 37 INCH H SIZE
ANTIQUE FORGED IRON, CLEAR (GLASS) FINISH
STEEL FRAME MATERIAL
GLASS MIRROR MATERIAL
ETHAN BRAND
EXTENDS SIZE 1 INCH