MR1089BS -- BATHROOM MIRROR
Generation Brands
Bathroom Mirror
MR1089BS
Description
RECTANGLE TYPE
22-3/8 INCH W X 32-1/2 INCH H SIZE
BRUSHED STEEL FINISH
STEEL FRAME MATERIAL
PARKER PLACE BRAND
EXTENDS SIZE 0 TO 1-1/16 INCH
Description
RECTANGLE TYPE
22-3/8 INCH W X 32-1/2 INCH H SIZE
BRUSHED STEEL FINISH
STEEL FRAME MATERIAL
PARKER PLACE BRAND
EXTENDS SIZE 0 TO 1-1/16 INCH
Datasheet
Suppliers
RECTANGLE TYPE
22-3/8 INCH W X 32-1/2 INCH H SIZE
BRUSHED STEEL FINISH
STEEL FRAME MATERIAL
PARKER PLACE BRAND
EXTENDS SIZE 0 TO 1-1/16 INCH
- RECTANGLE TYPE
- 22-3/8 INCH W X 32-1/2 INCH H SIZE
- BRUSHED STEEL FINISH
- STEEL FRAME MATERIAL
- PARKER PLACE BRAND
- EXTENDS SIZE 0 TO 1-1/16 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
MR1089BS |
|
Product Name
|
Bathroom Mirror |
Unlock Full Specs
to access all available technical data