Generation Brands Surface Ceiling Fan Light MC84RB-L

Description
SCHOOLHOUSE LIGHT KIT TYPE 9 INCH W X 7 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION WET LOCATION MC MODEL
Datasheet
Description
SCHOOLHOUSE LIGHT KIT TYPE 9 INCH W X 7 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION WET LOCATION MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC84RB-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC84RB-L
Surface Ceiling Fan Light MC84RB-L
SCHOOLHOUSE LIGHT KIT TYPE 9 INCH W X 7 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 1 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION WET LOCATION MC MODEL
  • SCHOOLHOUSE LIGHT KIT TYPE
  • 9 INCH W X 7 INCH H SIZE
  • ROMAN BRONZE COLOR
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • APPLICATION WET LOCATION
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC84RB-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details