Generation Brands Surface Ceiling Fan Light MC37TB-L

Description
FOUR LIGHT FITTER TYPE 13 INCH W X 4 INCH H SIZE TUSCAN BRONZE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
Description
FOUR LIGHT FITTER TYPE 13 INCH W X 4 INCH H SIZE TUSCAN BRONZE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC37TB-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC37TB-L
Surface Ceiling Fan Light MC37TB-L
FOUR LIGHT FITTER TYPE 13 INCH W X 4 INCH H SIZE TUSCAN BRONZE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN MC MODEL
  • FOUR LIGHT FITTER TYPE
  • 13 INCH W X 4 INCH H SIZE
  • TUSCAN BRONZE COLOR
  • UL (CANADA AND US) APPROVAL
  • 4 LAMP(S)
  • 1 STANDARD PACKAGE
  • 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • APPLICATION DRY LOCATION
  • SWITCH TYPE PULL CHAIN
  • MC MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC37TB-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details