Generation Brands Surface Ceiling Fan Light MC37RB-L

Description
FOUR LIGHT FITTER TYPE 13 INCH W X 4 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION SWITCH TYPE PULL CHAIN MC MODEL
Datasheet
Description
FOUR LIGHT FITTER TYPE 13 INCH W X 4 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION SWITCH TYPE PULL CHAIN MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC37RB-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC37RB-L
Surface Ceiling Fan Light MC37RB-L
FOUR LIGHT FITTER TYPE 13 INCH W X 4 INCH H SIZE ROMAN BRONZE COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION SWITCH TYPE PULL CHAIN MC MODEL
  • FOUR LIGHT FITTER TYPE
  • 13 INCH W X 4 INCH H SIZE
  • ROMAN BRONZE COLOR
  • UL (CANADA AND US) APPROVAL
  • 4 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • SWITCH TYPE PULL CHAIN
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC37RB-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details