Generation Brands Surface Ceiling Fan Light MC189-L

Description
MINI BOWL TYPE 8-23/32 INCH W X 5-1/8 INCH H SIZE MATTE OPAL COLOR 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
Description
MINI BOWL TYPE 8-23/32 INCH W X 5-1/8 INCH H SIZE MATTE OPAL COLOR 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC189-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC189-L
Surface Ceiling Fan Light MC189-L
MINI BOWL TYPE 8-23/32 INCH W X 5-1/8 INCH H SIZE MATTE OPAL COLOR 2 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
  • MINI BOWL TYPE
  • 8-23/32 INCH W X 5-1/8 INCH H SIZE
  • MATTE OPAL COLOR
  • 2 LAMP(S)
  • 1 STANDARD PACKAGE
  • 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • MC MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC189-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details