Generation Brands Surface Ceiling Fan Light MC116WI-L

Description
ANTLER LIGHT KIT TYPE 20 INCH W X 13 INCH H SIZE WEATHERED IRON COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION FLUSH MOUNT HEIGHT 16 INCH MC MODEL
Datasheet
Description
ANTLER LIGHT KIT TYPE 20 INCH W X 13 INCH H SIZE WEATHERED IRON COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION FLUSH MOUNT HEIGHT 16 INCH MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC116WI-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC116WI-L
Surface Ceiling Fan Light MC116WI-L
ANTLER LIGHT KIT TYPE 20 INCH W X 13 INCH H SIZE WEATHERED IRON COLOR UL (CANADA AND US) APPROVAL 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP, MOUNTING HARDWARE INCLUSION FLUSH MOUNT HEIGHT 16 INCH MC MODEL
  • ANTLER LIGHT KIT TYPE
  • 20 INCH W X 13 INCH H SIZE
  • WEATHERED IRON COLOR
  • UL (CANADA AND US) APPROVAL
  • 4 LAMP(S)
  • 1 STANDARD PACKAGE
  • 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP, MOUNTING HARDWARE INCLUSION
  • FLUSH MOUNT HEIGHT 16 INCH
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC116WI-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details