Generation Brands Surface Ceiling Fan Light MC07PWH-B

Description
OPAL TEARDROP TYPE 10-1/4 INCH W X 4-3/4 INCH H SIZE WHITE COLOR 2 LAMP(S) 1 STANDARD PACKAGE 13 W, 120 V, MEDIUM BASE COMPACT FLUORESCENT BULB LAMP TYPE LAMP, 6 INCH WIRE INCLUSION APPLICATION WET LOCATION USED ON 5CY60 (CYCLONE), 5CZ52 (COZUMEL), 5BY52 (BAYSHORE), 5PE56 (PENISULA), 5WF52 (WEATHERFORD), 5WF42 (WEATHERFORD II) FANS DIAMETER 10-1/2 INCH CONNECTION TYPE PLUG-INTO BOX MC07 MODEL
Datasheet
Description
OPAL TEARDROP TYPE 10-1/4 INCH W X 4-3/4 INCH H SIZE WHITE COLOR 2 LAMP(S) 1 STANDARD PACKAGE 13 W, 120 V, MEDIUM BASE COMPACT FLUORESCENT BULB LAMP TYPE LAMP, 6 INCH WIRE INCLUSION APPLICATION WET LOCATION USED ON 5CY60 (CYCLONE), 5CZ52 (COZUMEL), 5BY52 (BAYSHORE), 5PE56 (PENISULA), 5WF52 (WEATHERFORD), 5WF42 (WEATHERFORD II) FANS DIAMETER 10-1/2 INCH CONNECTION TYPE PLUG-INTO BOX MC07 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC07PWH-B - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC07PWH-B
Surface Ceiling Fan Light MC07PWH-B
OPAL TEARDROP TYPE 10-1/4 INCH W X 4-3/4 INCH H SIZE WHITE COLOR 2 LAMP(S) 1 STANDARD PACKAGE 13 W, 120 V, MEDIUM BASE COMPACT FLUORESCENT BULB LAMP TYPE LAMP, 6 INCH WIRE INCLUSION APPLICATION WET LOCATION USED ON 5CY60 (CYCLONE), 5CZ52 (COZUMEL), 5BY52 (BAYSHORE), 5PE56 (PENISULA), 5WF52 (WEATHERFORD), 5WF42 (WEATHERFORD II) FANS DIAMETER 10-1/2 INCH CONNECTION TYPE PLUG-INTO BOX MC07 MODEL
  • OPAL TEARDROP TYPE
  • 10-1/4 INCH W X 4-3/4 INCH H SIZE
  • WHITE COLOR
  • 2 LAMP(S)
  • 1 STANDARD PACKAGE
  • 13 W, 120 V, MEDIUM BASE COMPACT FLUORESCENT BULB LAMP TYPE
  • LAMP, 6 INCH WIRE INCLUSION
  • APPLICATION WET LOCATION
  • USED ON 5CY60 (CYCLONE), 5CZ52 (COZUMEL), 5BY52 (BAYSHORE), 5PE56 (PENISULA), 5WF52 (WEATHERFORD), 5WF42 (WEATHERFORD II) FANS
  • DIAMETER 10-1/2 INCH
  • CONNECTION TYPE PLUG-INTO BOX
  • MC07 MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC07PWH-B
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details