Generation Brands Close to Ceiling Lighting Fixture FM404PN

Description
CLEAR GLASS SHADE MATERIAL POLISHED NICKEL FINISH 9 INCH 8-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION APPROVAL ETL
Datasheet
Description
CLEAR GLASS SHADE MATERIAL POLISHED NICKEL FINISH 9 INCH 8-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION APPROVAL ETL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM404PN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM404PN
Close to Ceiling Lighting Fixture FM404PN
CLEAR GLASS SHADE MATERIAL POLISHED NICKEL FINISH 9 INCH 8-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION APPROVAL ETL
  • CLEAR GLASS SHADE MATERIAL
  • POLISHED NICKEL FINISH
  • 9 INCH
  • 8-7/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION DAMP LOCATION
  • APPROVAL ETL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM404PN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details