Generation Brands Close to Ceiling Lighting Fixture FM376WSG

Description
STEEL/PLASTIC (BODY) MATERIAL WHITE SEMI GLOSS (BODY) FINISH 15-3/4 INCH 8-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/PLASTIC (BODY) MATERIAL WHITE SEMI GLOSS (BODY) FINISH 15-3/4 INCH 8-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM376WSG - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM376WSG
Close to Ceiling Lighting Fixture FM376WSG
STEEL/PLASTIC (BODY) MATERIAL WHITE SEMI GLOSS (BODY) FINISH 15-3/4 INCH 8-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • STEEL/PLASTIC (BODY) MATERIAL
  • WHITE SEMI GLOSS (BODY) FINISH
  • 15-3/4 INCH
  • 8-3/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAARID BRAND
  • CANOPY SIZE 1-1/8 INCH L X 15-3/4 INCH DIA X 1-1/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM376WSG
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details